IC PLL FREQ SYSTHESIZER MFP24S Product overview: LC72191JMA-AH from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-LC72191JMA-AH can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 127276-LC72191JMA-AH
Packaging: Reel - TR
Number of Circuits: 1
Mounting: Through Hole
Input: Clock, Crystal
Output: Clock
Main Purpose: Car Stereo Tuner
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-DIP
Supply Voltage - Operating: 3.5 V to 6.5 V
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Car Stereo Tuner IC 1 Output 24-SDIP
IC PLL FREQ SYSTHESIZER MFP24S
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | 763-LC72191JMA-AH | 127276-LC72191JMA-AH | LC72191JMA-AHOSTR-ND | LC72191JMA-AH |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Application Specific - LC72191JMA-AH | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Package Type | Tape and Reel | DIP; 24-DIP | Through Hole; "24-SDIP (0.300"", 7.62mm)" | Through Hole |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features / Standards | RoHS | Lead-Free |