Clock Synthesizer / Jitter Cleaner PLL FREQUENCY SYNTHESIZER Product overview: LC72146MA-AH from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LC72146MA-AH can be used for catalog matching and distributor lookup.
Win Source Part Number: 1008099-LC72146MA-AH
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Package / Case: 24-SOP (0.213", 5.40mm Width)
Supplier Device Package: 24-MFP
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSLC72146MA-AH,2
Base Product Number: LC721
Product Status: Obsolete
IC PLL FREQ SYSTHESIZER MFP24
IC PLL FREQ SYSTHESIZER MFP24
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-LC72146MA-AH | 1008099-LC72146MA-AH | LC72146MA-AH | LC72146MA-AH |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | Tape and Reel | Surface Mount; 24-SOP (0.213", 5.40mm Width) | Surface Mount; Surface Mount |