onsemi Clock and Timing IC LC72130-E

Description
Clock Synthesizer / Jitter Cleaner PLL FREQUENCY SYNTHESIZER Product overview: LC72130-E from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LC72130-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Clock Synthesizer / Jitter Cleaner PLL FREQUENCY SYNTHESIZER Product overview: LC72130-E from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LC72130-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
728-LC72130-E
Clock and Timing IC 728-LC72130-E
Clock Synthesizer / Jitter Cleaner PLL FREQUENCY SYNTHESIZER Product overview: LC72130-E from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LC72130-E can be used for catalog matching and distributor lookup.

Clock Synthesizer / Jitter Cleaner PLL FREQUENCY SYNTHESIZER Product overview: LC72130-E from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LC72130-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LC72130-E
070777-LC72130-E
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LC72130-E 070777-LC72130-E
Manufacturer: ON Semiconductor Win Source Part Number: 070777-LC72130-E Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Input: Crystal Output: Clock PLL: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SDIP Supply Voltage - Operating: 4.5 V to 5.5 V Maximum Input Frequency: 100kHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 070777-LC72130-E
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Input: Crystal
Output: Clock
PLL: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Maximum Input Frequency: 100kHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - LC72130-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
LC72130-E
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers LC72130-E
IC PLL FREQ SYSTHESIZER DIP24S

IC PLL FREQ SYSTHESIZER DIP24S

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Timers IC Clocks IC Clocks
Product Number 728-LC72130-E 070777-LC72130-E LC72130-E
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LC72130-E Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Package Type Rail/Tube DIP; 24-SDIP
Frequency 0.1000 MHz 0.1000 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Features / Standards RoHS
Unlock Full Specs
to access all available technical data