onsemi Clock and Timing IC LC72122V-TLM-E

Description
IC PLL FREQ SYSTHESIZER 20SSOP Product overview: LC72122V-TLM-E from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LC72122V-TLM-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PLL FREQ SYSTHESIZER 20SSOP Product overview: LC72122V-TLM-E from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LC72122V-TLM-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 728-LC72122V-TLM-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-LC72122V-TLM-E
Clock and Timing IC 728-LC72122V-TLM-E
IC PLL FREQ SYSTHESIZER 20SSOP Product overview: LC72122V-TLM-E from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LC72122V-TLM-E can be used for catalog matching and distributor lookup.

IC PLL FREQ SYSTHESIZER 20SSOP Product overview: LC72122V-TLM-E from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LC72122V-TLM-E can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LC72122V-TLM-E - 070776-LC72122V-TLM-E - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LC72122V-TLM-E
070776-LC72122V-TLM-E
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LC72122V-TLM-E 070776-LC72122V-TLM-E
Manufacturer: ON Semiconductor Win Source Part Number: 070776-LC72122V-TLM- E Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock PLL: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C Case / Package: 20-SSOP Supply Voltage - Operating: 1.8 V to 3.6 V Maximum Input Frequency: 250MHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 070776-LC72122V-TLM-E
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
PLL: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 1.8 V to 3.6 V
Maximum Input Frequency: 250MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LC72122V-TLM-E - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
LC72122V-TLM-E
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers LC72122V-TLM-E
IC PLL FREQ SYSTHESIZER 20SSOP

IC PLL FREQ SYSTHESIZER 20SSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks
Product Number 728-LC72122V-TLM-E 070776-LC72122V-TLM-E LC72122V-TLM-E
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LC72122V-TLM-E Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface Clock Clock
Package Type Reel - TR Surface Mount; 20-SSOP Surface Mount; Surface Mount
Frequency 250 MHz 250 MHz 250 MHz
Unlock Full Specs
to access all available technical data