Manufacturer: ON Semiconductor
Win Source Part Number: 018485-LC72121V-D-TL
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
PLL: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Maximum Input Frequency: 160MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Phase Locked Loops - PLL PLL FREQ SYNTHESIZER Product overview: LC72121V-D-TLM-E from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LC72121V-D-TLM-E
"IC 160MHz 1 24-LSSOP (0.220"", 5.60mm Width)"
IC PLL FREQ SYSTHESIZER 24SSOP
IC PLL FREQ SYSTHESIZER 24SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 018485-LC72121V-D-TLM-E | 728-LC72121V-D-TLM-E | LC72121V-D-TLM-E-ND | LC72121V-D-TLM-E | LC72121V-D-TLM-E |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LC72121V-D-TLM-E | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | No; Clock Generator | Clock Generator | |
| Bus Interface | Clock | Clock | 1 | ||
| Package Type | Surface Mount; 24-SSOP | Tape and Reel | Surface Mount; "24-LSSOP (0.220"", 5.60mm Width)" | SSOP | Surface Mount; Surface Mount |
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts |