"IC 160MHz 1 24-LSSOP (0.220"", 5.60mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 070774-LC72121V-D-MP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
PLL: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Maximum Input Frequency: 160MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 60
PLL Frequency Synthesizer for Electronic Tuning, SSOP24 (275mil), 60-FNFLD Product overview: LC72121V-D-MPB-E from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LC72121V-D-MPB-E
PLL Frequency Synthesizer, CMOS, PDSO24
IC PLL FREQ SYSTHESIZER 24SSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | LC72121V-D-MPB-E-ND | 070774-LC72121V-D-MPB-E | 728-LC72121V-D-MPB-E | LC72121V-D-MPB-E | LC72121V-D-MPB-E |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LC72121V-D-MPB-E | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Clock Generator | No; Clock Generator | ||
| Bus Interface | Clock | Clock | CMOS | 1 | |
| Package Type | Surface Mount; "24-LSSOP (0.220"", 5.60mm Width)" | Surface Mount; 24-SSOP | Ammo Pack | SOP; SSOP | SSOP |
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts |