onsemi Clock and Timing IC LC72121MA-AH

Description
IC PLL FREQ SYSTHESIZER Product overview: LC72121MA-AH from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LC72121MA-AH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PLL FREQ SYSTHESIZER Product overview: LC72121MA-AH from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LC72121MA-AH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
728-LC72121MA-AH
Clock and Timing IC 728-LC72121MA-AH
IC PLL FREQ SYSTHESIZER Product overview: LC72121MA-AH from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LC72121MA-AH can be used for catalog matching and distributor lookup.

IC PLL FREQ SYSTHESIZER Product overview: LC72121MA-AH from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LC72121MA-AH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LC72121MA-AH - 778339-LC72121MA-AH - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LC72121MA-AH
778339-LC72121MA-AH
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LC72121MA-AH 778339-LC72121MA-AH
Manufacturer: ON Semiconductor Win Source Part Number: 778339-LC72121MA-AH Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 24-SOP (0.236", 6.00mm Width) Frequency - Max: 160MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.7 V ~ 3.6 V Input: Crystal Output: Clock PLL: Yes Divider/Multiplier: Yes/No Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 24-MFPSJ ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 778339-LC72121MA-AH
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SOP (0.236", 6.00mm Width)
Frequency - Max: 160MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 3.6 V
Input: Crystal
Output: Clock
PLL: Yes
Divider/Multiplier: Yes/No
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-MFPSJ
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - LC72121MA-AH-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
LC72121MA-AH-ND
Clock Generators, PLLs, Frequency Synthesizers LC72121MA-AH-ND
"IC 160MHz 1 24-SOP (0.236"", 6.00mm Width)"

"IC 160MHz 1 24-SOP (0.236"", 6.00mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LC72121MA-AH - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
LC72121MA-AH
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers LC72121MA-AH
IC PLL FREQ SYSTHESIZER

IC PLL FREQ SYSTHESIZER

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - LC72121MA-AH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
LC72121MA-AH
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers LC72121MA-AH
IC PLL FREQ SYSTHESIZER

IC PLL FREQ SYSTHESIZER

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 728-LC72121MA-AH 778339-LC72121MA-AH LC72121MA-AH-ND LC72121MA-AH LC72121MA-AH
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LC72121MA-AH Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Package Type Tape and Reel Surface Mount Surface Mount; SOP; "24-SOP (0.236"", 6.00mm Width)" Surface Mount; Surface Mount
Frequency 160 MHz 160 MHz 160 MHz 160 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features / Standards RoHS Lead-Free
Unlock Full Specs
to access all available technical data