Manufacturer: ON Semiconductor
Win Source Part Number: 876770-LC72121-D-E
Features: IC 1
Package: Tube
Part Status: Obsolete
Family Name: LC721
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 22
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
PLL Frequency Synthesizer Single 4MHz to 8MHz 22-Pin DIP Product overview: LC72121-D-E from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 8MHz, DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 4MHz, 8MHz, DIP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LC72121-D-E can be used for catalog matching and distributor lookup.
IC PLL FREQ SYSTHESIZER 22DIP
IC PLL FREQ SYSTHESIZER 22DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 876770-LC72121-D-E | 728-LC72121-D-E | LC72121-D-E | LC72121-D-E |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LC72121-D-E | 4MHz 8MHz DIP Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | No; Clock Generator | |
| Package Type | Rail/Tube | Through Hole | ||
| Frequency | 160 MHz | 160 MHz |