onsemi Integrated Circuits (ICs) - Clock/Timing - Application Specific LC7185-8750-E

Description
Win Source Part Number: 1012511-LC7185-8750- E Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tube Frequency - Max: 27.405MHz Number of Circuits: 1 Standard Package: 20 Input: Crystal Output: Clock PLL: Yes Main Purpose: CB Applications Voltage - Supply: 5V ~ 8V Mounting Type: Through Hole Package / Case: 30-SDIP (0.400", 10.16mm) Supplier Device Package: 30-SDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSLC7185-8750-E, 2156-LC7185-8750-E-O N Base Product Number: LC718 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1012511-LC7185-8750- E Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tube Frequency - Max: 27.405MHz Number of Circuits: 1 Standard Package: 20 Input: Crystal Output: Clock PLL: Yes Main Purpose: CB Applications Voltage - Supply: 5V ~ 8V Mounting Type: Through Hole Package / Case: 30-SDIP (0.400", 10.16mm) Supplier Device Package: 30-SDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSLC7185-8750-E, 2156-LC7185-8750-E-O N Base Product Number: LC718 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Application Specific
1012511-LC7185-8750-E
Integrated Circuits (ICs) - Clock/Timing - Application Specific 1012511-LC7185-8750-E
Win Source Part Number: 1012511-LC7185-8750- E Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tube Frequency - Max: 27.405MHz Number of Circuits: 1 Standard Package: 20 Input: Crystal Output: Clock PLL: Yes Main Purpose: CB Applications Voltage - Supply: 5V ~ 8V Mounting Type: Through Hole Package / Case: 30-SDIP (0.400", 10.16mm) Supplier Device Package: 30-SDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSLC7185-8750-E, 2156-LC7185-8750-E-O N Base Product Number: LC718 Product Status: Obsolete

Win Source Part Number: 1012511-LC7185-8750-E
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Tube
Frequency - Max: 27.405MHz
Number of Circuits: 1
Standard Package: 20
Input: Crystal
Output: Clock
PLL: Yes
Main Purpose: CB Applications
Voltage - Supply: 5V ~ 8V
Mounting Type: Through Hole
Package / Case: 30-SDIP (0.400", 10.16mm)
Supplier Device Package: 30-SDIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSLC7185-8750-E,2156-LC7185-8750-E-ON
Base Product Number: LC718
Product Status: Obsolete

Buy Now
Clock and Timing IC 763-LC7185-8750-E
FNFLD / PLL FREQUENCY SYSTHESIZER Product overview: LC7185-8750-E from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-LC7185-8750-E can be used for catalog matching and distributor lookup.

FNFLD / PLL FREQUENCY SYSTHESIZER Product overview: LC7185-8750-E from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-LC7185-8750-E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 1012511-LC7185-8750-E 763-LC7185-8750-E
Product Name Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock and Timing IC
Device Type Clock Generator
Bus Interface Clock
Package Type DIP; 30-SDIP (0.400", 10.16mm) Ammo Pack
Supply Voltage 5 to 8 volts
Unlock Full Specs
to access all available technical data