CAPACITIVE TOUCH SNR, I2C, SPI, SSOP-28; IC Interface Type:I2C, SPI; Supply Voltage Min:2.6V; Supply Voltage Max:5.5V; Sensor Case Style:SSOP; No. of Pins:30Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; RoHS Compliant: Yes
IC TOUCH SENSOR CAP-DGTL 30SSOP
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Touch Screen Sensors | Touch Screen Sensors |
| Product Number | 14AC4336 | LC717A10AJ-AH |
| Product Name | Capacitive Touch Snr, I2C, Spi, Ssop-28; Ic Interface Type Onsemi | Interface - Sensor, Capacitive Touch |
| Sensor Type | Capacitive | Capacitive |