onsemi Touch Sensor, Capacitance Digital Converter, Qfn-28; Ic Interface Type Onsemi LC717A00AR-NH

Description
TOUCH SENSOR, CAPACITANCE DIGITAL CONVERTER, QFN-28; IC Interface Type:I2C, SPI; Supply Voltage Min:2.6V; Supply Voltage Max:5.5V; Sensor Case Style:QFN; No. of Pins:28Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TOUCH SENSOR, CAPACITANCE DIGITAL CONVERTER, QFN-28; IC Interface Type:I2C, SPI; Supply Voltage Min:2.6V; Supply Voltage Max:5.5V; Sensor Case Style:QFN; No. of Pins:28Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Sensor, Capacitance Digital Converter, Qfn-28; Ic Interface Type Onsemi - 46W0869 - Newark, An Avnet Company
Chicago, IL, United States
Touch Sensor, Capacitance Digital Converter, Qfn-28; Ic Interface Type Onsemi
46W0869
Touch Sensor, Capacitance Digital Converter, Qfn-28; Ic Interface Type Onsemi 46W0869
TOUCH SENSOR, CAPACITANCE DIGITAL CONVERTER, QFN-28; IC Interface Type:I2C, SPI; Supply Voltage Min:2.6V; Supply Voltage Max:5.5V; Sensor Case Style:QFN; No. of Pins:28Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

TOUCH SENSOR, CAPACITANCE DIGITAL CONVERTER, QFN-28; IC Interface Type:I2C, SPI; Supply Voltage Min:2.6V; Supply Voltage Max:5.5V; Sensor Case Style:QFN; No. of Pins:28Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Touch Sensor, Capacitance Digital Converter, Qfn-28, Full Reel; Ic Interface Type Onsemi - 07W6958 - Newark, An Avnet Company
Chicago, IL, United States
Touch Sensor, Capacitance Digital Converter, Qfn-28, Full Reel; Ic Interface Type Onsemi
07W6958
Touch Sensor, Capacitance Digital Converter, Qfn-28, Full Reel; Ic Interface Type Onsemi 07W6958
TOUCH SENSOR, CAPACITANCE DIGITAL CONVERTER, QFN-28, FULL REEL; IC Interface Type:I2C, SPI; Supply Voltage Min:2.6V; Supply Voltage Max:5.5V; Sensor Case Style:QFN; No. of Pins:28Pins; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes

TOUCH SENSOR, CAPACITANCE DIGITAL CONVERTER, QFN-28, FULL REEL; IC Interface Type:I2C, SPI; Supply Voltage Min:2.6V; Supply Voltage Max:5.5V; Sensor Case Style:QFN; No. of Pins:28Pins; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Interface - Sensor, Capacitive Touch - LC717A00AR-NH - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
LC717A00AR-NH
Interface - Sensor, Capacitive Touch LC717A00AR-NH
IC TOUCH SENSOR CAP-DGTL VCT28

IC TOUCH SENSOR CAP-DGTL VCT28

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 46W0869 LC717A00AR-NH
Product Name Touch Sensor, Capacitance Digital Converter, Qfn-28; Ic Interface Type Onsemi Interface - Sensor, Capacitive Touch
Sensor Type Capacitive Capacitive
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - AT42QT1110-MZ - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
 - 1084404A - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
External Connections Serial Interface (optional feature); USB (optional feature); PS2
Operating System Windows XP/2000/ME/98SE, Linux
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP5345-01 - New Vision Display
Specs
Sensor Type Capacitive
External Connections I2C
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details