onsemi Battery Management LC709204FXE-01TBG

Description
Battery Battery Monitor IC Lithium Ion/Polymer 12-WLCSP (1.48x1.91)
Request a Quote Datasheet
Description
Battery Battery Monitor IC Lithium Ion/Polymer 12-WLCSP (1.48x1.91)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - 488-LC709204FXE-01TBGDKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Battery Monitor IC Lithium Ion/Polymer 12-WLCSP (1.48x1.91)

Battery Battery Monitor IC Lithium Ion/Polymer 12-WLCSP (1.48x1.91)

Buy Now Datasheet
Battery Management - 488-LC709204FXE-01TBGCT-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
488-LC709204FXE-01TBGCT-ND
Battery Management 488-LC709204FXE-01TBGCT-ND
Battery Battery Monitor IC Lithium Ion/Polymer 12-WLCSP (1.48x1.91)

Battery Battery Monitor IC Lithium Ion/Polymer 12-WLCSP (1.48x1.91)

Buy Now Datasheet
Battery Management - 488-LC709204FXE-01TBGTR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
488-LC709204FXE-01TBGTR-ND
Battery Management 488-LC709204FXE-01TBGTR-ND
Battery Battery Monitor IC Lithium Ion/Polymer 12-WLCSP (1.48x1.91)

Battery Battery Monitor IC Lithium Ion/Polymer 12-WLCSP (1.48x1.91)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - 1372072-LC709204FXE-01TBG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
1372072-LC709204FXE-01TBG
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management 1372072-LC709204FXE-01TBG
Win Source Part Number: 1372072-LC709204FXE- 01TBG Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 12-UFBGA, WLCSP Supplier Device Package: 12-WLCSP (1.48x1.91) Base Product Number: LC709204 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Battery Monitor Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Interface: I²C

Win Source Part Number: 1372072-LC709204FXE-01TBG
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 12-UFBGA, WLCSP
Supplier Device Package: 12-WLCSP (1.48x1.91)
Base Product Number: LC709204
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Battery Monitor
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Interface: I²C

Buy Now Datasheet
PMIC - Battery Management - LC709204FXE-01TBG - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
LC709204FXE-01TBG
PMIC - Battery Management LC709204FXE-01TBG
IC FUEL GAUGE LI-ION 1C 12WLCSP

IC FUEL GAUGE LI-ION 1C 12WLCSP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 488-LC709204FXE-01TBGDKR-ND 1372072-LC709204FXE-01TBG LC709204FXE-01TBG
Product Name Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management PMIC - Battery Management
Form Factor Module Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Battery Watch BW 801e -  - Micropower LLC
Specs
Form Factor Test Station or System
Test Capability Voltage
Input Voltage 12 to 24 volts
View Details
PMIC - Battery Management - FSA881UMX - Lingto Electronic Limited
Specs
Form Factor Surface Mount
Test Capability Multi-Function Controller
View Details
UT3550 Handheld Battery Tester - UT3550 - Uni-Trend US
Specs
Form Factor Handheld or Portable Tester
Test Capability Resistance
View Details