Manufacturer: ON Semiconductor
Win Source Part Number: 800828-LC709203FXE-0
Packaging: Reel
Function: Battery Monitor
Interface: I2C
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Supplier Device Package: 9-WLCSP (1.60x1.76)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 9-UFBGA, WLCSP
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Battery Battery Monitor IC Lithium Ion 9-WLCSP (1.60x1.76)
IC BATT MON LI-ION 1CELL 9WLCSP
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 800828-LC709203FXE-03MH | LC709203FXE-03MH | LC709203FXE-03MH |
| Product Name | PMIC - PMIC - Battery Management - LC709203FXE-03MH | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management |
| Output Options | Inverting |