Manufacturer: ON Semiconductor
Win Source Part Number: 1195518-LC709203FXE-
Packaging: Reel
Function: Battery Monitor
Interface: I2C
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Categories: Integrated Circuits
Supplier Device Package: 9-WLCSP (1.60x1.76)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 9-UFBGA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Battery Management FUEL GAUGE
IC BATT MON LI-ION 1CELL 9WLCSP
Battery Battery Monitor IC Lithium Ion 9-WLCSP (1.60x1.76)
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1195518-LC709203FXE-01MH | LC709203FXE-01MH | LC709203FXE-01MH | LC709203FXE-01MH |
| Product Name | PMIC - PMIC - Battery Management - LC709203FXE-01MH | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management |
| Output Options | Inverting |