onsemi Microphones - LC706161CM LC706161CM

Description
Manufacturer: ON Semiconductor Win Source Part Number: 922761-LC706161CM Series: * Features: Microphone () Package: Bulk Family Name: LC706161 Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8518.10.8030
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 922761-LC706161CM Series: * Features: Microphone () Package: Bulk Family Name: LC706161 Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8518.10.8030
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microphones - LC706161CM - 922761-LC706161CM - Win Source Electronics
Laguna Hills, CA, United States
Microphones - LC706161CM
922761-LC706161CM
Microphones - LC706161CM 922761-LC706161CM
Manufacturer: ON Semiconductor Win Source Part Number: 922761-LC706161CM Series: * Features: Microphone () Package: Bulk Family Name: LC706161 Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8518.10.8030

Manufacturer: ON Semiconductor
Win Source Part Number: 922761-LC706161CM
Series: *
Features: Microphone ()
Package: Bulk
Family Name: LC706161
Categories: Audio Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8518.10.8030

Buy Now
Futian, China
Audio Products - Microphones
LC706161CM
Audio Products - Microphones LC706161CM
MIC MEMS DIGITAL SCS3

MIC MEMS DIGITAL SCS3

Supplier's Site
MEMS Microphones - LC706161CM - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
MEMS Microphones
LC706161CM
MEMS Microphones LC706161CM
MEMS Microphones DIGITAL MEMS MIC ICS

MEMS Microphones DIGITAL MEMS MIC ICS

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microphone Chips Audio Microphones Audio Microphones
Product Number 922761-LC706161CM LC706161CM LC706161CM
Product Name Microphones - LC706161CM Audio Products - Microphones MEMS Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128V - IM72D128V - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
Electret Condenser Microphone - EM-6035 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details