onsemi Embedded - Embedded - Microcontrollers - LC651154N-4M44-TLM-E LC651154N-4M44-TLM-E

Description
LC651154 - 4-BIT Microcontroller
Request a Quote Datasheet
Description
LC651154 - 4-BIT Microcontroller
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LC651154N-4M44-TLM-E - Rochester Electronics
Newburyport, MA, United States
LC651154 - 4-BIT Microcontroller

LC651154 - 4-BIT Microcontroller

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - LC651154N-4M44-TLM-E - 739225-LC651154N-4M44-TLM-E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LC651154N-4M44-TLM-E
739225-LC651154N-4M44-TLM-E
Embedded - Embedded - Microcontrollers - LC651154N-4M44-TLM-E 739225-LC651154N-4M44-TLM-E
Manufacturer: ON Semiconductor Win Source Part Number: 739225-LC651154N-4M4 4-TLM-E Manufacturer Homepage: www.onsemi.com Reference case: SOP30 Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 739225-LC651154N-4M44-TLM-E
Manufacturer Homepage: www.onsemi.com
Reference case: SOP30
Reference Date Code: 12+
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now
Embedded Microcontroller MCU - 685-LC651154N-4M44-TLM-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-LC651154N-4M44-TLM-E
Embedded Microcontroller MCU 685-LC651154N-4M44-TLM-E
4-BIT MCU Product overview: LC651154N-4M44-TLM-E from onsemi is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LC651154N-4M44-T LM-E can be used for catalog matching and distributor lookup.

4-BIT MCU Product overview: LC651154N-4M44-TLM-E from onsemi is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LC651154N-4M44-TLM-E can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - LC651154N-4M44-TLM-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LC651154N-4M44-TLM-E
Integrated Circuits (ICs) - Embedded - Microcontrollers LC651154N-4M44-TLM-E
4-BIT MCU

4-BIT MCU

Supplier's Site
Microcontrollers - LC651154N-4M44-TLM-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LC651154N-4M44-TLM-E
Microcontrollers LC651154N-4M44-TLM-E
* Microcontroller IC

* Microcontroller IC

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LC651154N-4M44-TLM-E 739225-LC651154N-4M44-TLM-E 685-LC651154N-4M44-TLM-E LC651154N-4M44-TLM-E LC651154N-4M44-TLM-E
Product Name Embedded - Embedded - Microcontrollers - LC651154N-4M44-TLM-E Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 4 Bit
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
Embedded Microcontroller MCU - 685-A2C00979802 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUCM330WDCPZ - 911053-ADUCM330WDCPZ - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 16.38 MHz
RAM 96 KB
View Details
2 suppliers
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details