onsemi Integrated Circuits (ICs) - PMIC - Battery Management LC05511Z04XATBG

Description
Win Source Part Number: 1164632-LC05511Z04XA TBG Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium Ion Number of Cells: 1 Package / Case: 6-XFBGA, WLCSP Supplier Device Package: 6-WLCSP (0.85x1.17) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: LC05511
Request a Quote Datasheet
Description
Win Source Part Number: 1164632-LC05511Z04XA TBG Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium Ion Number of Cells: 1 Package / Case: 6-XFBGA, WLCSP Supplier Device Package: 6-WLCSP (0.85x1.17) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: LC05511
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Management - 1164632-LC05511Z04XATBG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1164632-LC05511Z04XATBG
Integrated Circuits (ICs) - PMIC - Battery Management 1164632-LC05511Z04XATBG
Win Source Part Number: 1164632-LC05511Z04XA TBG Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium Ion Number of Cells: 1 Package / Case: 6-XFBGA, WLCSP Supplier Device Package: 6-WLCSP (0.85x1.17) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: LC05511

Win Source Part Number: 1164632-LC05511Z04XATBG
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Current, Over Voltage
Battery Chemistry: Lithium Ion
Number of Cells: 1
Package / Case: 6-XFBGA, WLCSP
Supplier Device Package: 6-WLCSP (0.85x1.17)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: LC05511

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Monitors and Testers
Product Number 1164632-LC05511Z04XATBG
Product Name Integrated Circuits (ICs) - PMIC - Battery Management
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

UT3550 Handheld Battery Tester - UT3550 - Uni-Trend US
Specs
Form Factor Handheld or Portable Tester
Test Capability Resistance
View Details
Battery Watch BW 801e -  - Micropower LLC
Specs
Form Factor Test Station or System
Test Capability Voltage
Input Voltage 12 to 24 volts
View Details
PMIC - Battery Management - BQ2083DBT-V1P3 - Lingto Electronic Limited
Specs
Form Factor Surface Mount
Test Capability Battery Monitor
View Details