onsemi PMIC - PMIC - Battery Management - LC05132C01NMTTTG LC05132C01NMTTTG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 731860-LC05132C01NMT TTG Packaging: Reel Function: Battery Protection Fault Protection: Over Current Battery Chemistry: Lithium-Ion Number of Cells: 1 Categories: Integrated Circuits Supplier Device Package: 6-WDFN (4x2.6), Dual Flag Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 6-PowerWDFN Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 731860-LC05132C01NMT TTG Packaging: Reel Function: Battery Protection Fault Protection: Over Current Battery Chemistry: Lithium-Ion Number of Cells: 1 Categories: Integrated Circuits Supplier Device Package: 6-WDFN (4x2.6), Dual Flag Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 6-PowerWDFN Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LC05132C01NMTTTG - 731860-LC05132C01NMTTTG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LC05132C01NMTTTG
731860-LC05132C01NMTTTG
PMIC - PMIC - Battery Management - LC05132C01NMTTTG 731860-LC05132C01NMTTTG
Manufacturer: ON Semiconductor Win Source Part Number: 731860-LC05132C01NMT TTG Packaging: Reel Function: Battery Protection Fault Protection: Over Current Battery Chemistry: Lithium-Ion Number of Cells: 1 Categories: Integrated Circuits Supplier Device Package: 6-WDFN (4x2.6), Dual Flag Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 6-PowerWDFN Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)

Manufacturer: ON Semiconductor
Win Source Part Number: 731860-LC05132C01NMTTTG
Packaging: Reel
Function: Battery Protection
Fault Protection: Over Current
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Categories: Integrated Circuits
Supplier Device Package: 6-WDFN (4x2.6), Dual Flag
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 6-PowerWDFN
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)

Buy Now
Battery Management - LC05132C01NMTTTG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
LC05132C01NMTTTG
Battery Management LC05132C01NMTTTG
Battery IC

Battery IC

Buy Now
Battery Management - LC05132C01NMTTTG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
LC05132C01NMTTTG
Battery Management LC05132C01NMTTTG
Battery IC

Battery IC

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - LC05132C01NMTTTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
LC05132C01NMTTTG
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management LC05132C01NMTTTG
IC BATT PROTECTION 1CELL 6WDFN

IC BATT PROTECTION 1CELL 6WDFN

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 731860-LC05132C01NMTTTG LC05132C01NMTTTG LC05132C01NMTTTG
Product Name PMIC - PMIC - Battery Management - LC05132C01NMTTTG Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1815-10AKS-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
BQ2052 Primary Lithium Gas Gauge W/High-Speed 1-Wire (HDQ) Interface, 3 Prgmable LED Patterns - BQ2052SN-A515 - Texas Instruments
Specs
Type SOIC
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
4 suppliers
Voltage Supervisors - 1905843P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active High; Active High
View Details
Voltage Reference - TL431AMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details