onsemi Integrated Circuits (ICs) - PMIC - Battery Management LC05132C01MTTTG

Description
Win Source Part Number: 970770-LC05132C01MTT TG Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current Battery Chemistry: Lithium Ion Number of Cells: 1 Package / Case: 6-PowerWDFN Supplier Device Package: 6-WDFN (4x2.6), Dual Flag Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-LC05132C01MTTTG -OS,ONSONSLC05132C01 MTTTG Base Product Number: LC05132 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 970770-LC05132C01MTT TG Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current Battery Chemistry: Lithium Ion Number of Cells: 1 Package / Case: 6-PowerWDFN Supplier Device Package: 6-WDFN (4x2.6), Dual Flag Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-LC05132C01MTTTG -OS,ONSONSLC05132C01 MTTTG Base Product Number: LC05132 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Management - 970770-LC05132C01MTTTG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
970770-LC05132C01MTTTG
Integrated Circuits (ICs) - PMIC - Battery Management 970770-LC05132C01MTTTG
Win Source Part Number: 970770-LC05132C01MTT TG Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current Battery Chemistry: Lithium Ion Number of Cells: 1 Package / Case: 6-PowerWDFN Supplier Device Package: 6-WDFN (4x2.6), Dual Flag Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-LC05132C01MTTTG -OS,ONSONSLC05132C01 MTTTG Base Product Number: LC05132 Product Status: Obsolete

Win Source Part Number: 970770-LC05132C01MTTTG
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Current
Battery Chemistry: Lithium Ion
Number of Cells: 1
Package / Case: 6-PowerWDFN
Supplier Device Package: 6-WDFN (4x2.6), Dual Flag
Temperature Range - Operating: -40°C ~ 100°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-LC05132C01MTTTG-OS,ONSONSLC05132C01MTTTG
Base Product Number: LC05132
Product Status: Obsolete

Buy Now Datasheet
PMIC - Battery Management - LC05132C01MTTTG - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
LC05132C01MTTTG
PMIC - Battery Management LC05132C01MTTTG
IC BATT PROT LI-ION 1CELL 6WDFN

IC BATT PROT LI-ION 1CELL 6WDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers
Product Number 970770-LC05132C01MTTTG LC05132C01MTTTG
Product Name Integrated Circuits (ICs) - PMIC - Battery Management PMIC - Battery Management
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Watch BW 801e -  - Micropower LLC
Specs
Form Factor Test Station or System
Test Capability Voltage
Input Voltage 12 to 24 volts
View Details
UT3550 Handheld Battery Tester - UT3550 - Uni-Trend US
Specs
Form Factor Handheld or Portable Tester
Test Capability Resistance
View Details