The LC05132C01MTTTG is a 1-cell lithium-ion battery protection IC with integrated power MOSFETs in a WDFN6 2.6×4.0 mm package. It features integrated charge and discharge FETs with a combined ON resistance of 11.2 mΩ at 25°C, and provides protection against over-charge, over-discharge, and over-current in both charge and discharge modes with detection accuracies of ±25 mV and ±0.63 A. The device supports 0V battery charging inhibition, auto wake-up, and forcible FET turn-off via the RSTB pin. Operating temperature range is -40°C to +100°C, with a maximum junction temperature of 125°C and allowable power dissipation of 450 mW on a standard PCB. It is designed for use in smartphones, tablets, and wearable devices.
Battery Protection Controller with Integrated MOSFET, 1-Cell Lithium-Ion, 4000-REEL Product overview: LC05132C01MTTTG from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-LC05132C01MTTTG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-LC05132C01MTTTG |
| Product Name | Power Management IC |