The LC05111CMT is a 1-cell lithium-ion battery protection IC with integrated power MOSFETs, designed to prevent over-charge, over-discharge, and over-current conditions. It is packaged in a WDFN6 (2.6mm x 4.0mm, 0.65mm pitch) with dual flag. The total ON resistance of the integrated charge and discharge MOSFETs is 11.2mΩ at 25°C and 4.5V. Detection accuracies are ±25mV for over-charge, ±50mV for over-discharge, and ±0.7A for both charge and discharge over-current. The device supports 0V battery charging and includes an auto wake-up function. Operating ambient temperature ranges from -40°C to +85°C, with a maximum junction temperature of 125°C and power dissipation of 450mW on a glass epoxy four-layer board.
Battery Protection Controller with Integrated MOSFET, 1-Cell Lithium-Ion
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | LC05111C14MTTTG |
| Package Type | SON6 |