Manufacturer: ON Semiconductor
Win Source Part Number: 806408-LC05111C05MTT
Packaging: Reel
Function: Battery Protection
Fault Protection: Over Current
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Supplier Device Package: 6-WDFN (4x2.6), Dual Flag
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-PowerWDFN
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 3 (168 Hours)
Battery Battery Protection IC Lithium Ion 6-WDFN (4x2.6), Dual Flag
IC BATT PROT LI-ION 1CELL 6WDFN
Battery Protection Li-Ion 6-Pin WDFN T/R
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 806408-LC05111C05MTTTG | LC05111C05MTTTG | LC05111C05MTTTG | 598-LC05111C05MTTTG |
| Product Name | PMIC - PMIC - Battery Management - LC05111C05MTTTG | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Protection Li-Ion 6-Pin WDFN T/R |
| Output Options | Inverting |