The LC05111C01MTTTG is a 1-cell lithium-ion battery protection IC with integrated power MOS FETs in a WDFN6 2.6×4.0 mm package. It provides over-charge, over-discharge, and over-current protection with a typical total on-resistance of 11.2 mΩ at 25°C. The device features a 4.425 V over-charge detection voltage, 4.225 V over-charge release voltage, 2.500 V over-discharge detection voltage, and 2.500 V over-discharge release voltage. It supports 0V battery charging and auto wake-up, with discharge over-current detection of 6.00 A and charge over-current detection of 4.00 A. It meets Pb-Free and Halogen-Free standards.
LC05111CMT - Battery Protection Controller with Integrated MOSFET, 1-Cell Lithium-Ion
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | LC05111C01MTTTG |
| Package Type | WDFN6 |