onsemi PMIC - PMIC - Full, Half - Bridge Drivers - LB8649W-TBM LB8649W-TBM

Description
Manufacturer: ON Semiconductor Win Source Part Number: 070719-LB8649W-TBM Packaging: Reel - TR Applications: DC Motors, General Purpose, Stepper Motors Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 1.9 V to 10 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 80°C (TA) Case / Package: 48-SQFP (7x7) Supply Voltage - Operating: 1.9 V to 10 V Channel Output Current: 600mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 070719-LB8649W-TBM Packaging: Reel - TR Applications: DC Motors, General Purpose, Stepper Motors Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 1.9 V to 10 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 80°C (TA) Case / Package: 48-SQFP (7x7) Supply Voltage - Operating: 1.9 V to 10 V Channel Output Current: 600mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - LB8649W-TBM - 070719-LB8649W-TBM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - LB8649W-TBM
070719-LB8649W-TBM
PMIC - PMIC - Full, Half - Bridge Drivers - LB8649W-TBM 070719-LB8649W-TBM
Manufacturer: ON Semiconductor Win Source Part Number: 070719-LB8649W-TBM Packaging: Reel - TR Applications: DC Motors, General Purpose, Stepper Motors Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 1.9 V to 10 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 80°C (TA) Case / Package: 48-SQFP (7x7) Supply Voltage - Operating: 1.9 V to 10 V Channel Output Current: 600mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 070719-LB8649W-TBM
Packaging: Reel - TR
Applications: DC Motors, General Purpose, Stepper Motors
Mounting: SMD (SMT)
Technology: Bipolar
Fault Protection: Over Temperature
Voltage - Load: 1.9 V to 10 V
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 80°C (TA)
Case / Package: 48-SQFP (7x7)
Supply Voltage - Operating: 1.9 V to 10 V
Channel Output Current: 600mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 070719-LB8649W-TBM
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - LB8649W-TBM
Supply Voltage 1.9 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC339DBR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
 - 75126D - Rochester Electronics
Rochester Electronics
Specs
Package Type SOIC; SOIC
Packing Method Tube; Tube; Other
View Details
 - 74HCT368D,653 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT109
Packing Method Tape Reel; Tape & Reel; Other
View Details