onsemi PMIC - PMIC - Full, Half - Bridge Drivers - LB8649W-TBM-E LB8649W-TBM-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 070720-LB8649W-TBM-E Packaging: Reel - TR Applications: DC Motors, General Purpose, Stepper Motors Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 1.9 V to 10 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 80°C (TA) Case / Package: 48-SQFP (7x7) Supply Voltage - Operating: 1.9 V to 10 V Channel Output Current: 600mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 070720-LB8649W-TBM-E Packaging: Reel - TR Applications: DC Motors, General Purpose, Stepper Motors Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 1.9 V to 10 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 80°C (TA) Case / Package: 48-SQFP (7x7) Supply Voltage - Operating: 1.9 V to 10 V Channel Output Current: 600mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - LB8649W-TBM-E - 070720-LB8649W-TBM-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - LB8649W-TBM-E
070720-LB8649W-TBM-E
PMIC - PMIC - Full, Half - Bridge Drivers - LB8649W-TBM-E 070720-LB8649W-TBM-E
Manufacturer: ON Semiconductor Win Source Part Number: 070720-LB8649W-TBM-E Packaging: Reel - TR Applications: DC Motors, General Purpose, Stepper Motors Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 1.9 V to 10 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 80°C (TA) Case / Package: 48-SQFP (7x7) Supply Voltage - Operating: 1.9 V to 10 V Channel Output Current: 600mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 070720-LB8649W-TBM-E
Packaging: Reel - TR
Applications: DC Motors, General Purpose, Stepper Motors
Mounting: SMD (SMT)
Technology: Bipolar
Fault Protection: Over Temperature
Voltage - Load: 1.9 V to 10 V
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 80°C (TA)
Case / Package: 48-SQFP (7x7)
Supply Voltage - Operating: 1.9 V to 10 V
Channel Output Current: 600mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - LB8649W-TBM-E-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
LB8649W-TBM-E-ND
Full, Half-Bridge (H Bridge) Drivers LB8649W-TBM-E-ND
Half Bridge (12) Driver DC Motors, General Purpose, Stepper Motors Bipolar 48-SQFP (7x7)

Half Bridge (12) Driver DC Motors, General Purpose, Stepper Motors Bipolar 48-SQFP (7x7)

Buy Now Datasheet
Full Half-Bridge Drivers - LB8649W-TBM-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
LB8649W-TBM-E
Full Half-Bridge Drivers LB8649W-TBM-E
Half Bridge (12) Driver DC Motors, General Purpose, Stepper Motors Bipolar 48-SQFP (7x7)

Half Bridge (12) Driver DC Motors, General Purpose, Stepper Motors Bipolar 48-SQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - LB8649W-TBM-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
LB8649W-TBM-E
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers LB8649W-TBM-E
IC HALF BRIDGE DRVR 600MA 48SQFP

IC HALF BRIDGE DRVR 600MA 48SQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 070720-LB8649W-TBM-E LB8649W-TBM-E-ND LB8649W-TBM-E LB8649W-TBM-E
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - LB8649W-TBM-E Full, Half-Bridge (H Bridge) Drivers Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 1.9 to 10 volts 1.9 to 10 volts 1.9 to 10 volts 10 to 1.9 volts
Operating Temperature -20 to 80 C (-4 to 176 F) -20 to 80 C (-4 to 176 F) -20 to 80 C (-4 to 176 F) -20 to 80 C (-4 to 176 F)
Package Type QFP; 48-SQFP (7x7) 48-LQFP QFP; 48-LQFP QFP
Packing Method Tape Reel; Reel - TR; Other Tape Reel Tape Reel; Tape & Reel (TR); Other Tape Reel; Bulk; Tape & Reel (TR),Bulk; Other
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6B273KA - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 8
Output Configuration Inverting
View Details
2 suppliers
 - 55463/BPA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP8
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDC341DWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details