onsemi PMIC - PMIC - Full, Half - Bridge Drivers - LB8649W-MPB-E LB8649W-MPB-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 070718-LB8649W-MPB-E Packaging: Tray Applications: DC Motors, General Purpose, Stepper Motors Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 1.9 V to 10 V Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 80°C (TA) Case / Package: 48-SQFP (7x7) Supply Voltage - Operating: 1.9 V to 10 V Channel Output Current: 600mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 070718-LB8649W-MPB-E Packaging: Tray Applications: DC Motors, General Purpose, Stepper Motors Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 1.9 V to 10 V Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 80°C (TA) Case / Package: 48-SQFP (7x7) Supply Voltage - Operating: 1.9 V to 10 V Channel Output Current: 600mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - LB8649W-MPB-E - 070718-LB8649W-MPB-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - LB8649W-MPB-E
070718-LB8649W-MPB-E
PMIC - PMIC - Full, Half - Bridge Drivers - LB8649W-MPB-E 070718-LB8649W-MPB-E
Manufacturer: ON Semiconductor Win Source Part Number: 070718-LB8649W-MPB-E Packaging: Tray Applications: DC Motors, General Purpose, Stepper Motors Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 1.9 V to 10 V Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 80°C (TA) Case / Package: 48-SQFP (7x7) Supply Voltage - Operating: 1.9 V to 10 V Channel Output Current: 600mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 070718-LB8649W-MPB-E
Packaging: Tray
Applications: DC Motors, General Purpose, Stepper Motors
Mounting: SMD (SMT)
Technology: Bipolar
Fault Protection: Over Temperature
Voltage - Load: 1.9 V to 10 V
Load Type: Inductive
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 80°C (TA)
Case / Package: 48-SQFP (7x7)
Supply Voltage - Operating: 1.9 V to 10 V
Channel Output Current: 600mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - LB8649W-MPB-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
LB8649W-MPB-E
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers LB8649W-MPB-E
IC HALF BRIDGE DRVR 600MA 48SQFP

IC HALF BRIDGE DRVR 600MA 48SQFP

Supplier's Site
Full Half-Bridge Drivers - LB8649W-MPB-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
LB8649W-MPB-E
Full Half-Bridge Drivers LB8649W-MPB-E
Half Bridge (12) Driver DC Motors, General Purpose, Stepper Motors Bipolar 48-SQFP (7x7)

Half Bridge (12) Driver DC Motors, General Purpose, Stepper Motors Bipolar 48-SQFP (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 070718-LB8649W-MPB-E LB8649W-MPB-E LB8649W-MPB-E
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - LB8649W-MPB-E Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Supply Voltage 1.9 to 10 volts 1.9 to 10 volts
Operating Temperature -20 to 80 C (-4 to 176 F) -20 to 80 C (-4 to 176 F)
Package Type QFP; 48-SQFP (7x7) QFP; 48-LQFP
Packing Method Tray; Other Tray,Tray; Other Tray; Other
Unlock Full Specs
to access all available technical data

Similar Products

Specialty Logic - 1727-8689-1-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details
Clock Buffers, Drivers - SI53312-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 1.25E6 kHz
View Details