MOTOR DRIVER, -30 TO 95DEG C; Motor Type:Fan; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:16Pins; Supply Voltage Min:5.5V; Supply Voltage Max:6.5V; Operating Temperature Min:-30°C RoHS Compliant: Yes
Motor Driver Analog, PWM 16-SSOP
IC MOTOR SPEED CTRL SA30
| Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 30AC9710 | LB8503V-W-AH | LB8503V-W-AH |
| Product Name | Motor Driver, -30 To 95Deg C; Motor Type Onsemi | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | Fan | DC Brushed; DC Brushless; Brushless DC (BLDC), Brushed DC |