Manufacturer: ON Semiconductor
Win Source Part Number: 1021803-LB8503V-TLM-
Packaging: Reel - TR
Applications: Fan Controller
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushless DC (BLDC), Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 95°C (TA)
Case / Package: 16-SSOP
Purpose: Controller - Speed
Supply Voltage - Operating: 5.5 V to 6.5 V, 7.5 V to 17 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
DC Fan Motor Speed Controller, SSOP16 (225mil), 2000-REEL Product overview: LB8503V-TLM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB8503V-TLM-E can be used for catalog matching and distributor lookup.
Motor Driver Analog, PWM 16-SSOP
IC MTRDRV 5.5-6.5/7.5-17V 16SSOP
MOTOR DRIVER, -30 TO 95DEG C; Motor Type:Fan; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:16Pins; Supply Voltage Min:5.5V; Supply Voltage Max:6.5V; Operating Temperature Min:-30°C RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1021803-LB8503V-TLM-E | 744-LB8503V-TLM-E | LB8503V-TLM-E | LB8503V-TLM-E | 07W6951 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LB8503V-TLM-E | Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, -30 To 95Deg C; Motor Type Onsemi |
| Operating Temperature | -30 to 95 C (-22 to 203 F) | -30 C (-22 F) | -30 to 95 C (-22 to 203 F) | -30 C (-22 F) | |
| AC Input | 6 to 17 volts | 6 to 6 volts | |||
| DC Input | 6 to 17 volts | 17 volts | 6 to 6 volts |