onsemi PMIC - PMIC - Motor Drivers, Controllers - LB1980JH-S-TLM-E LB1980JH-S-TLM-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 070715-LB1980JH-S-TL M-E Packaging: Reel - TR Applications: Automotive Mounting: SMD (SMT) Technology: Bipolar Output Current: 1.3A Voltage - Load: 5 V to 22 V Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 28-HSOP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 070715-LB1980JH-S-TL M-E Packaging: Reel - TR Applications: Automotive Mounting: SMD (SMT) Technology: Bipolar Output Current: 1.3A Voltage - Load: 5 V to 22 V Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 28-HSOP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - LB1980JH-S-TLM-E - 070715-LB1980JH-S-TLM-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LB1980JH-S-TLM-E
070715-LB1980JH-S-TLM-E
PMIC - PMIC - Motor Drivers, Controllers - LB1980JH-S-TLM-E 070715-LB1980JH-S-TLM-E
Manufacturer: ON Semiconductor Win Source Part Number: 070715-LB1980JH-S-TL M-E Packaging: Reel - TR Applications: Automotive Mounting: SMD (SMT) Technology: Bipolar Output Current: 1.3A Voltage - Load: 5 V to 22 V Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 28-HSOP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 070715-LB1980JH-S-TLM-E
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 1.3A
Voltage - Load: 5 V to 22 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 28-HSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now
Motor Drivers, Controllers - LB1980JH-S-TLM-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LB1980JH-S-TLM-E
Motor Drivers, Controllers LB1980JH-S-TLM-E
Motor Driver Bipolar Parallel 28-HSOPH

Motor Driver Bipolar Parallel 28-HSOPH

Buy Now
PMIC - Motor Drivers, Controllers - LB1980JH-S-TLM-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
LB1980JH-S-TLM-E
PMIC - Motor Drivers, Controllers LB1980JH-S-TLM-E
IC MOTOR DRIVER 4.5V-5.5V 28HSOP

IC MOTOR DRIVER 4.5V-5.5V 28HSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Motion Controllers Motor Controllers Motor Controllers
Product Number 070715-LB1980JH-S-TLM-E LB1980JH-S-TLM-E LB1980JH-S-TLM-E
Product Name PMIC - PMIC - Motor Drivers, Controllers - LB1980JH-S-TLM-E Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
AC Input 4 to 6 volts
DC Input 4 to 6 volts
Continuous Current 1.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Speed Controller/Compact ESC For Sensorless BLDC motor - S13/S15/S20 - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 7 to 15 volts
Continuous Current 2 amps
View Details
DRV8837 1.8A Low Voltage Brushed DC Motor Driver (PWM Ctrl) - DRV8837DSGT - Texas Instruments
Specs
Product Pulse Width Modulation Drive
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
9 suppliers
FRENIC-Ace AC Drive - FRN0012E2S-4GB - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Features Alarm / Status Monitoring
View Details
3 suppliers
AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details