onsemi Motor Driver IC LB1980JH-MPB-E

Description
Motor / Motion / Ignition Controllers & Drivers 3PHASE MOTOR DRIVER Product overview: LB1980JH-MPB-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1980JH-MPB-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Motor / Motion / Ignition Controllers & Drivers 3PHASE MOTOR DRIVER Product overview: LB1980JH-MPB-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1980JH-MPB-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Motor Driver IC
744-LB1980JH-MPB-E
Motor Driver IC 744-LB1980JH-MPB-E
Motor / Motion / Ignition Controllers & Drivers 3PHASE MOTOR DRIVER Product overview: LB1980JH-MPB-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1980JH-MPB-E can be used for catalog matching and distributor lookup.

Motor / Motion / Ignition Controllers & Drivers 3PHASE MOTOR DRIVER Product overview: LB1980JH-MPB-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1980JH-MPB-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - LB1980JH-MPB-E - 070714-LB1980JH-MPB-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LB1980JH-MPB-E
070714-LB1980JH-MPB-E
PMIC - PMIC - Motor Drivers, Controllers - LB1980JH-MPB-E 070714-LB1980JH-MPB-E
Manufacturer: ON Semiconductor Win Source Part Number: 070714-LB1980JH-MPB- E Packaging: Tube/Rail Applications: Automotive Mounting: SMD (SMT) Technology: Bipolar Output Current: 1.3A Voltage - Load: 5 V to 22 V Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 28-HSOP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 070714-LB1980JH-MPB-E
Packaging: Tube/Rail
Applications: Automotive
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 1.3A
Voltage - Load: 5 V to 22 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 28-HSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Motor Drivers, Controllers - LB1980JH-MPB-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LB1980JH-MPB-E
Motor Drivers, Controllers LB1980JH-MPB-E
Motor Driver Bipolar Parallel 28-HSOPH

Motor Driver Bipolar Parallel 28-HSOPH

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - LB1980JH-MPB-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
LB1980JH-MPB-E
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LB1980JH-MPB-E
IC MOTOR DRIVER 4.5V-5.5V 28HSOP

IC MOTOR DRIVER 4.5V-5.5V 28HSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers
Product Number 744-LB1980JH-MPB-E 070714-LB1980JH-MPB-E LB1980JH-MPB-E LB1980JH-MPB-E
Product Name Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - LB1980JH-MPB-E Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
PC-Based Bus Parallel
Operating Temperature -30 C (-22 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
AC Input 4 to 6 volts
DC Input 4 to 6 volts
Unlock Full Specs
to access all available technical data