onsemi PMIC - PMIC - Motor Drivers, Controllers - LB1980H-TRM-E LB1980H-TRM-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 103858-LB1980H-TRM-E Packaging: Tube/Rail Applications: Media Player Mounting: SMD (SMT) Technology: Bipolar Output Current: 1.3A Voltage - Load: 5 V to 22 V Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 28-HSOP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 103858-LB1980H-TRM-E Packaging: Tube/Rail Applications: Media Player Mounting: SMD (SMT) Technology: Bipolar Output Current: 1.3A Voltage - Load: 5 V to 22 V Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 28-HSOP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - LB1980H-TRM-E - 103858-LB1980H-TRM-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LB1980H-TRM-E
103858-LB1980H-TRM-E
PMIC - PMIC - Motor Drivers, Controllers - LB1980H-TRM-E 103858-LB1980H-TRM-E
Manufacturer: ON Semiconductor Win Source Part Number: 103858-LB1980H-TRM-E Packaging: Tube/Rail Applications: Media Player Mounting: SMD (SMT) Technology: Bipolar Output Current: 1.3A Voltage - Load: 5 V to 22 V Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 28-HSOP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 103858-LB1980H-TRM-E
Packaging: Tube/Rail
Applications: Media Player
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 1.3A
Voltage - Load: 5 V to 22 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 28-HSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Motor Driver IC
744-LB1980H-TRM-E
Motor Driver IC 744-LB1980H-TRM-E
Motor / Motion / Ignition Controllers & Drivers 3PHASE MOTOR DRIVER Product overview: LB1980H-TRM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1980H-TRM-E can be used for catalog matching and distributor lookup.

Motor / Motion / Ignition Controllers & Drivers 3PHASE MOTOR DRIVER Product overview: LB1980H-TRM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1980H-TRM-E can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - LB1980H-TRM-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
LB1980H-TRM-E
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LB1980H-TRM-E
IC MOTOR DRIVER 4.5V-5.5V 28HSOP

IC MOTOR DRIVER 4.5V-5.5V 28HSOP

Supplier's Site
Motor Drivers, Controllers - LB1980H-TRM-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LB1980H-TRM-E
Motor Drivers, Controllers LB1980H-TRM-E
Motor Driver Bipolar Parallel 28-HSOPH

Motor Driver Bipolar Parallel 28-HSOPH

Buy Now
PMIC - Motor Drivers, Controllers - LB1980H-TRM-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
LB1980H-TRM-E
PMIC - Motor Drivers, Controllers LB1980H-TRM-E
IC MOTOR DRIVER 4.5V-5.5V 28HSOP

IC MOTOR DRIVER 4.5V-5.5V 28HSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 103858-LB1980H-TRM-E 744-LB1980H-TRM-E LB1980H-TRM-E LB1980H-TRM-E LB1980H-TRM-E
Product Name PMIC - PMIC - Motor Drivers, Controllers - LB1980H-TRM-E Motor Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Operating Temperature -20 to 75 C (-4 to 167 F) -20 C (-4 F) -20 to 75 C (-4 to 167 F)
AC Input 4 to 6 volts
DC Input 4 to 6 volts
Continuous Current 1.3 amps
Unlock Full Specs
to access all available technical data