onsemi PMIC - PMIC - Motor Drivers, Controllers - LB1976 LB1976

Description
Manufacturer: ON Semiconductor Win Source Part Number: 070713-LB1976 Packaging: Tube/Rail Applications: Appliance Mounting: Through Hole Technology: Bipolar Output Current: 2.5A Voltage - Load: 20 V to 56 V Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 100°C (TA) Case / Package: 28-HDIP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.5 V to 6.7 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 070713-LB1976 Packaging: Tube/Rail Applications: Appliance Mounting: Through Hole Technology: Bipolar Output Current: 2.5A Voltage - Load: 20 V to 56 V Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 100°C (TA) Case / Package: 28-HDIP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.5 V to 6.7 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - LB1976 - 070713-LB1976 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LB1976
070713-LB1976
PMIC - PMIC - Motor Drivers, Controllers - LB1976 070713-LB1976
Manufacturer: ON Semiconductor Win Source Part Number: 070713-LB1976 Packaging: Tube/Rail Applications: Appliance Mounting: Through Hole Technology: Bipolar Output Current: 2.5A Voltage - Load: 20 V to 56 V Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 100°C (TA) Case / Package: 28-HDIP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.5 V to 6.7 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 070713-LB1976
Packaging: Tube/Rail
Applications: Appliance
Mounting: Through Hole
Technology: Bipolar
Output Current: 2.5A
Voltage - Load: 20 V to 56 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 100°C (TA)
Case / Package: 28-HDIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 6.7 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Motor Driver IC - 744-LB1976 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-LB1976
Motor Driver IC 744-LB1976
IC MOTOR DRIVER PAR 28HDIP Product overview: LB1976 from ON Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1976 can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER PAR 28HDIP Product overview: LB1976 from ON Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1976 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Motion Controllers DC Motor Drives
Product Number 070713-LB1976 744-LB1976
Product Name PMIC - PMIC - Motor Drivers, Controllers - LB1976 Motor Driver IC
Operating Temperature -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products