3-Phase Brushless Motor Driver, PDIP30 / DIP30SD (400 mil), 20-FNFLD Product overview: LB1975-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1975-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1051610-LB1975-E
Packaging: Tube/Rail
Applications: Appliance
Mounting: Through Hole
Technology: Bipolar
Output Current: 2.5A
Voltage - Load: 20 V to 42 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 100°C (TA)
Case / Package: 28-HDIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 6.7 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC MOTOR DRIVER 4.5V-6.7V 28HDIP
IC MOTOR DRIVER 4.5V-6.7V 28HDIP
Motor Driver Bipolar Parallel 28-HDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-LB1975-E | 1051610-LB1975-E | LB1975-E | LB1975-E | LB1975-E |
| Product Name | Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - LB1975-E | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | Parallel | ||||
| Operating Temperature | -20 C (-4 F) | -20 to 100 C (-4 to 212 F) | -20 to 100 C (-4 to 212 F) | ||
| DC Input | 7 volts | 4 to 7 volts | |||
| AC Input | 4 to 7 volts |