onsemi Motor Drivers, Controllers LB1973M-TLM-E

Description
Bipolar Motor Driver Bipolar Parallel 10-MFPS
Request a Quote Datasheet
Description
Bipolar Motor Driver Bipolar Parallel 10-MFPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - 869-1271-2-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
869-1271-2-ND
Motor Drivers, Controllers 869-1271-2-ND
Bipolar Motor Driver Bipolar Parallel 10-MFPS

Bipolar Motor Driver Bipolar Parallel 10-MFPS

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 986508-LB1973M-TLM-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
986508-LB1973M-TLM-E
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers 986508-LB1973M-TLM-E
Win Source Part Number: 986508-LB1973M-TLM-E Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Bulk Applications: Camera Standard Package: 1,000 Mounting: SMD (SMT) Technology: Bipolar Current - Output: 1A Function: Driver - Fully Integrated, Control and Power Stage Interface: Parallel Output Configuration: Half Bridge (4) Voltage - Load: 1.8V ~ 7.5V Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC Voltage - Supply: 1.8V ~ 7.5V Package / Case: 10-LSOP (0.173", 4.40mm Width) Supplier Device Package: 10-MFPS Temperature Range - Operating: -20°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. HTSUS: 8542.39.0001 Mfr: Sanyo Other Names: ONSSNYLB1973M-TLM-E, 2156-LB1973M-TLM-E-S ATR Product Status: Obsolete

Win Source Part Number: 986508-LB1973M-TLM-E
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Bulk
Applications: Camera
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: Bipolar
Current - Output: 1A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (4)
Voltage - Load: 1.8V ~ 7.5V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 1.8V ~ 7.5V
Package / Case: 10-LSOP (0.173", 4.40mm Width)
Supplier Device Package: 10-MFPS
Temperature Range - Operating: -20°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
HTSUS: 8542.39.0001
Mfr: Sanyo
Other Names: ONSSNYLB1973M-TLM-E,2156-LB1973M-TLM-E-SATR
Product Status: Obsolete

Buy Now Datasheet
Motor Drivers, Controllers - LB1973M-TLM-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LB1973M-TLM-E
Motor Drivers, Controllers LB1973M-TLM-E
Bipolar Motor Driver Bipolar Parallel 10-MFPS

Bipolar Motor Driver Bipolar Parallel 10-MFPS

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - LB1973M-TLM-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
LB1973M-TLM-E
PMIC - Motor Drivers, Controllers LB1973M-TLM-E
IC MTR DRV BIPLR 1.8-7.5V 10MFPS

IC MTR DRV BIPLR 1.8-7.5V 10MFPS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers
Product Number 869-1271-2-ND 986508-LB1973M-TLM-E LB1973M-TLM-E LB1973M-TLM-E
Product Name Motor Drivers, Controllers Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Motor / System DC Brushed DC Brushed; Brushed DC
Configuration PCB Mount; "10-LSOP (0.173"", 4.40mm Width)"
Communication Parallel Interface Parallel
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
AC Input 2 to 8 volts 2 to 8 volts
Unlock Full Specs
to access all available technical data