Manufacturer: ON Semiconductor
Win Source Part Number: 876720-LB1973JA-AH
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: Bipolar Motor Driver Bipolar Parallel 16-SSOP
Package: Reel - TR
Package: 16-LSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LB1973
Categories: Integrated Circuits (ICs)
Case / Package: 16-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LB1973JAAH, LB1973JA-AHOSCT, LB1973JA-AHOSTR, LB1973JA-AHOSDKR
Bipolar Motor Driver Bipolar Parallel 16-SSOP
Bipolar Motor Driver Bipolar Parallel 16-SSOP
IC MTR DRV BIPLR 1.8-7.5V 16SSOP
IC MTR DRV BIPLR 1.8-7.5V 16SSOP
DRIVER, MOTOR, 2CH, H-BRIDGE, 16SSOP; Motor Type:Half Bridge; No. of Outputs:2Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:16Pins; Supply Voltage Min:1.8V; Supply Voltage Max:7.5V; Operating RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 876720-LB1973JA-AH | LB1973JA-AHOSTR-ND | LB1973JA-AH | LB1973JA-AH | LB1973JA-AH | 27W0797 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LB1973JA-AH | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Driver, Motor, 2Ch, H-Bridge, 16Ssop; Motor Type Onsemi |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |||
| Configuration | PCB Mount; "16-LSSOP (0.173"", 4.40mm Width)" | |||||
| Communication | Parallel Interface | Parallel | ||||
| AC Input | 2 to 8 volts | 2 to 8 volts |