onsemi PMIC - PMIC - Motor Drivers, Controllers - LB1962MC-AH LB1962MC-AH

Description
Manufacturer: ON Semiconductor Win Source Part Number: 018472-LB1962MC-AH Packaging: Reel - TR Applications: Fan Motor Driver Mounting: SMD (SMT) Technology: Bipolar Output Current: 500mA Voltage - Load: 3.8 V to 16.8 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 90°C (TA) Case / Package: 10-SOIC Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 3.8 V to 16.8 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 018472-LB1962MC-AH Packaging: Reel - TR Applications: Fan Motor Driver Mounting: SMD (SMT) Technology: Bipolar Output Current: 500mA Voltage - Load: 3.8 V to 16.8 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 90°C (TA) Case / Package: 10-SOIC Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 3.8 V to 16.8 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - LB1962MC-AH - 018472-LB1962MC-AH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LB1962MC-AH
018472-LB1962MC-AH
PMIC - PMIC - Motor Drivers, Controllers - LB1962MC-AH 018472-LB1962MC-AH
Manufacturer: ON Semiconductor Win Source Part Number: 018472-LB1962MC-AH Packaging: Reel - TR Applications: Fan Motor Driver Mounting: SMD (SMT) Technology: Bipolar Output Current: 500mA Voltage - Load: 3.8 V to 16.8 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 90°C (TA) Case / Package: 10-SOIC Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 3.8 V to 16.8 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 018472-LB1962MC-AH
Packaging: Reel - TR
Applications: Fan Motor Driver
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 500mA
Voltage - Load: 3.8 V to 16.8 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 90°C (TA)
Case / Package: 10-SOIC
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3.8 V to 16.8 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOIC Motor Driver IC
746-LB1962MC-AH
SOIC Motor Driver IC 746-LB1962MC-AH
Single-Phase Full-Wave Fan Motor Driver, SOIC-10 NB, 2500-REEL Product overview: LB1962MC-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SOIC, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-LB1962MC-AH can be used for catalog matching and distributor lookup.

Single-Phase Full-Wave Fan Motor Driver, SOIC-10 NB, 2500-REEL Product overview: LB1962MC-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SOIC, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-LB1962MC-AH can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Motion Controllers DC Motor Drives
Product Number 018472-LB1962MC-AH 746-LB1962MC-AH
Product Name PMIC - PMIC - Motor Drivers, Controllers - LB1962MC-AH SOIC Motor Driver IC
Operating Temperature -30 to 90 C (-22 to 194 F) -30 C (-22 F)
Unlock Full Specs
to access all available technical data

Similar Products

AccurET Modular - AccurET 600 - ETEL S.A.
Specs
Product Multi-Axis
Axes 2.0
Setup Computer
View Details
CNT1530 Autoclavable Motor Controller - CNT1530 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 9 to 15 volts
Power 300 watts
View Details