onsemi Motor Driver IC LB1960

Description
IC MOTOR DRIVER ON/OFF 8SOIC Product overview: LB1960 from ON Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1960 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR DRIVER ON/OFF 8SOIC Product overview: LB1960 from ON Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1960 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver IC - 744-LB1960 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-LB1960
Motor Driver IC 744-LB1960
IC MOTOR DRIVER ON/OFF 8SOIC Product overview: LB1960 from ON Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1960 can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER ON/OFF 8SOIC Product overview: LB1960 from ON Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1960 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - LB1960 - 205994-LB1960 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LB1960
205994-LB1960
PMIC - PMIC - Motor Drivers, Controllers - LB1960 205994-LB1960
Manufacturer: ON Semiconductor Win Source Part Number: 205994-LB1960 Packaging: Reel - TR Applications: Fan Motor Driver Mounting: SMD (SMT) Technology: Bipolar Output Current: 500mA Voltage - Load: 3.6 V to 17 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 8-SOIC Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 3.6 V to 17 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 205994-LB1960
Packaging: Reel - TR
Applications: Fan Motor Driver
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 500mA
Voltage - Load: 3.6 V to 17 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3.6 V to 17 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC Motor Drives Motion Controllers
Product Number 744-LB1960 205994-LB1960
Product Name Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - LB1960
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products