Bipolar Motor Driver Bipolar Parallel 10-MFPS
IC MTR DRV BIPOLR 2.5-16V 10MFPS
IC MTR DRV BIPOLR 2.5-16V 10MFPS
Bipolar Motor Driver Bipolar Parallel 10-MFPS
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 869-1251-2-ND | LB1948MC-BH | LB1948MC-BH | LB1948MC-BH |
| Product Name | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||
| Configuration | PCB Mount; "10-LSOP (0.173"", 4.40mm Width)" | |||
| Communication | Parallel Interface | Parallel | ||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | ||
| AC Input | 2 to 16 volts |