Manufacturer: ON Semiconductor
Win Source Part Number: 108420-LB1948MC-AH
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 800mA
Voltage - Load: 2.5 V to 16 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 10-MFPSK
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.5 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control
Quantity per package: 1k pcs
Motor Driver, Forward / Reverse, Low Saturation Voltage, 12 V MSL3, SOIC10W / MFP10SK (225 mil), 1000-REEL Product overview: LB1948MC-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 12 V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1948MC-AH can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Bipolar Parallel 10-MFPSK
Bipolar Motor Driver Bipolar Parallel 10-MFPSK
IC MTR DRV BIPLR 2.5-16V 10MFPSK
IC MTR DRV BIPLR 2.5-16V 10MFPSK
DRIVER, MOTOR, 2CH, FWD/RVRS, MFP10SK; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:800mA; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:10Pins; Supply Voltage Min:2.5V; Supply Voltage Max:16V; Operating RoHS Compliant: Yes
MOTOR DRIVER, STEPPER / BRUSH DC, 800mA, SOIC-10, FULL REEL; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:800mA; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:10Pins; Supply Voltage Min:2.5V; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 108420-LB1948MC-AH | 744-LB1948MC-AH | LB1948MC-AHOSTR-ND | LB1948MC-AH | LB1948MC-AH | LB1948MC-AH | 27W0796 | 92T2103 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LB1948MC-AH | 12 V Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Driver, Motor, 2Ch, Fwd/rvrs, Mfp10Sk; Motor Type Onsemi | Motor Driver, Stepper / Brush Dc, 800Ma, Soic-10, Full Reel; Motor Type Onsemi |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | ||||
| AC Input | 2 to 16 volts | 2 to 16 volts | 2 to 16 volts | 2 to ? volts | ||||
| DC Input | 2 to 16 volts | 16 volts | 2 to 16 volts | 2 to 16 volts | 2 to ? volts | |||
| Continuous Current | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | Stepper | Stepper |