Manufacturer: ON Semiconductor
Win Source Part Number: 778308-LB1947VC-XE
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 85°C (TA)
Package: 15-SSIP Exposed Pad, Formed leads
Applications: General
Technology: Bipolar
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (2)
Output Current: 2A
Voltage - Load: 10 V ~ 45 V
Motor Type - AC, DC: Brushed DC
Family Name: LB1947VC
Categories: Integrated Circuits (ICs)
Manufacturer Package: 15-HZIP
Alternative Parts (Cross-Reference): DRV8871DDA; SLA7033M; TB6643KQ; A3930KJP-T;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Motor Driver Bipolar Parallel 15-HZIP
Motor Driver Bipolar Parallel 15-HZIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers |
| Product Number | 778308-LB1947VC-XE | LB1947VC-XE-ND | LB1947VC-XE |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LB1947VC-XE | Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |
| AC Input | 5 to 5 volts | 5 to 5 volts | |
| DC Input | 5 to 5 volts | 5 to 5 volts | |
| Continuous Current | 2 amps | 2 amps |