onsemi Motor Driver IC LB1945H-MPB-E

Description
STEPPING MOTOR DRIVER Product overview: LB1945H-MPB-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1945H-MPB-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
STEPPING MOTOR DRIVER Product overview: LB1945H-MPB-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1945H-MPB-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Motor Driver IC
744-LB1945H-MPB-E
Motor Driver IC 744-LB1945H-MPB-E
STEPPING MOTOR DRIVER Product overview: LB1945H-MPB-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1945H-MPB-E can be used for catalog matching and distributor lookup.

STEPPING MOTOR DRIVER Product overview: LB1945H-MPB-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1945H-MPB-E can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1136354-LB1945H-MPB-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
1136354-LB1945H-MPB-E
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers 1136354-LB1945H-MPB-E
Win Source Part Number: 1136354-LB1945H-MPB- E Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Tube Applications: General Purpose Standard Package: 25 Mounting: SMD (SMT) Technology: Bipolar Current - Output: 800mA Function: Driver - Fully Integrated, Control and Power Stage Interface: Parallel Output Configuration: Half Bridge (4) Voltage - Load: 10V ~ 28V Motor Type - Stepper: Bipolar Voltage - Supply: 4.75V ~ 5.25V Package / Case: 28-SOP (0.311", 7.90mm Width) Exposed Pad + 2 Heat Tabs Supplier Device Package: 28-HSOPH Temperature Range - Operating: -20°C ~ 90°C (TA) Alternative Parts (Cross-Reference): LB1945HMPBE; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-LB1945H-MPB-E-O N,ONSONSLB1945H-MPB- E Base Product Number: LB1945 Product Status: Obsolete

Win Source Part Number: 1136354-LB1945H-MPB-E
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tube
Applications: General Purpose
Standard Package: 25
Mounting: SMD (SMT)
Technology: Bipolar
Current - Output: 800mA
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (4)
Voltage - Load: 10V ~ 28V
Motor Type - Stepper: Bipolar
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 28-SOP (0.311", 7.90mm Width) Exposed Pad + 2 Heat Tabs
Supplier Device Package: 28-HSOPH
Temperature Range - Operating: -20°C ~ 90°C (TA)
Alternative Parts (Cross-Reference): LB1945HMPBE;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-LB1945H-MPB-E-ON,ONSONSLB1945H-MPB-E
Base Product Number: LB1945
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - LB1945H-MPB-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
LB1945H-MPB-E
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LB1945H-MPB-E
IC MTRDRV BIPLR 4.75-5.25V 28SOP

IC MTRDRV BIPLR 4.75-5.25V 28SOP

Supplier's Site
Motor Drivers, Controllers - LB1945H-MPB-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LB1945H-MPB-E
Motor Drivers, Controllers LB1945H-MPB-E
Bipolar Motor Driver Bipolar Parallel 28-HSOPH

Bipolar Motor Driver Bipolar Parallel 28-HSOPH

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers
Product Number 744-LB1945H-MPB-E 1136354-LB1945H-MPB-E LB1945H-MPB-E LB1945H-MPB-E
Product Name Motor Driver IC Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers
PC-Based Bus Parallel
Operating Temperature -20 C (-4 F) -20 to 90 C (-4 to 194 F) -20 to 90 C (-4 to 194 F)
AC Input 5 to 5 volts
Unlock Full Specs
to access all available technical data