Manufacturer: ON Semiconductor
Win Source Part Number: 808240-LB1945D-E
Packaging: Tube
Mounting Style: Through Hole
Applications: Use For General
Technology: Bipolar
Current - Output: 800mA
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Part Status: Obsolete (End Of Life)
Output Configuration: Half Bridge (4)
Voltage - Load: 10V ~ 28V
Motor Type - Stepper: Bipolar
Supplier Device Package: 28-HDIP
Temperature Range - Operating: -20°C ~ 90°C
Manufacturer Package: 28-SDIP (0.500", 12.70mm) Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Bipolar Motor Driver Bipolar Parallel 28-HDIP
Motor / Motion / Ignition Controllers & Drivers STEPPING MOTOR DRIVER Product overview: LB1945D-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1945D-E can be used for catalog matching and distributor lookup.
IC MTRDRV BIPLR 4.75-5.25V 28DIP
Bipolar Motor Driver Bipolar Parallel 28-HDIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 808240-LB1945D-E | LB1945D-E-ND | 744-LB1945D-E | LB1945D-E | LB1945D-E |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LB1945D-E | Motor Drivers, Controllers | Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -20 to 90 C (-4 to 194 F) | -20 to 90 C (-4 to 194 F) | -20 C (-4 F) | -20 to 90 C (-4 to 194 F) | |
| AC Input | 5 to 5 volts | 5 to 5 volts | |||
| DC Input | 5 to 5 volts | 5 to 5 volts | |||
| Continuous Current | 0.8000 amps | 0.8000 amps |