Manufacturer: ON Semiconductor
Win Source Part Number: 101853-LB1941T-TLM-E
Packaging: Reel - TR
Applications: Camera
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 600mA
Voltage - Load: 2.5 V to 10 V
Motor Type - AC, DC: Voice Coil Motor
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 8-MSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.5 V to 10 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Constant Current Forward/Reverse Driver, HMSOP8 (150mil), 2000-REEL Product overview: LB1941T-TLM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1941T-TLM-E can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 2.5V-10V 8MSOP
Motor Driver Bipolar Parallel 8-MSOP
IC MOTOR DRIVER 2.5V-10V 8MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 101853-LB1941T-TLM-E | 744-LB1941T-TLM-E | LB1941T-TLM-E | LB1941T-TLM-E | LB1941T-TLM-E |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LB1941T-TLM-E | Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -20 to 75 C (-4 to 167 F) | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) | ||
| AC Input | 2 to 10 volts | ||||
| DC Input | 2 to 10 volts | 10 volts | |||
| Continuous Current | 0.6000 amps |