onsemi PMIC - PMIC - Full, Half - Bridge Drivers - LB1940U-TLM-E LB1940U-TLM-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 112271-LB1940U-TLM-E Packaging: Reel - TR Applications: DC Motors, General Purpose, Stepper Motors Mounting: SMD (SMT) Technology: Bipolar Voltage - Load: 1.6 V to 7.5 V Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 20-MSOP Supply Voltage - Operating: 1.9 V to 6.5 V Channel Output Current: 400mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 112271-LB1940U-TLM-E Packaging: Reel - TR Applications: DC Motors, General Purpose, Stepper Motors Mounting: SMD (SMT) Technology: Bipolar Voltage - Load: 1.6 V to 7.5 V Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 20-MSOP Supply Voltage - Operating: 1.9 V to 6.5 V Channel Output Current: 400mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - LB1940U-TLM-E - 112271-LB1940U-TLM-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - LB1940U-TLM-E
112271-LB1940U-TLM-E
PMIC - PMIC - Full, Half - Bridge Drivers - LB1940U-TLM-E 112271-LB1940U-TLM-E
Manufacturer: ON Semiconductor Win Source Part Number: 112271-LB1940U-TLM-E Packaging: Reel - TR Applications: DC Motors, General Purpose, Stepper Motors Mounting: SMD (SMT) Technology: Bipolar Voltage - Load: 1.6 V to 7.5 V Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 20-MSOP Supply Voltage - Operating: 1.9 V to 6.5 V Channel Output Current: 400mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 112271-LB1940U-TLM-E
Packaging: Reel - TR
Applications: DC Motors, General Purpose, Stepper Motors
Mounting: SMD (SMT)
Technology: Bipolar
Voltage - Load: 1.6 V to 7.5 V
Load Type: Inductive
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 20-MSOP
Supply Voltage - Operating: 1.9 V to 6.5 V
Channel Output Current: 400mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - LB1940U-TLM-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
LB1940U-TLM-E
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers LB1940U-TLM-E
IC HALF BRIDGE DRVR 400MA 20MSOP

IC HALF BRIDGE DRVR 400MA 20MSOP

Supplier's Site
Full Half-Bridge Drivers - LB1940U-TLM-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
LB1940U-TLM-E
Full Half-Bridge Drivers LB1940U-TLM-E
Half Bridge (4) Driver DC Motors, General Purpose, Stepper Motors Bipolar 20-MSOP

Half Bridge (4) Driver DC Motors, General Purpose, Stepper Motors Bipolar 20-MSOP

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 112271-LB1940U-TLM-E LB1940U-TLM-E LB1940U-TLM-E
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - LB1940U-TLM-E Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Supply Voltage 1.9 to 6.5 volts 1.9 to 6.5 volts
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Package Type SOP; 20-MSOP SOP; 20-VFSOP (0.173\", 4.40mm Width)
Packing Method Tape Reel; Reel - TR; Other Tape Reel; Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AUP1G125GS-Q100H - Rochester Electronics
Specs
Package Type SOT1202
Packing Method Tape Reel; Tape & Reel; Other
View Details
Isolation, Si822x/3x Isolated Gate Drivers - Si8230BC-IS1 - Skyworks Solutions, Inc.
Specs
Driver Type High-side; Low-side
Output Configuration High Side / Low Side
Output Current 0.5000 amps
View Details