onsemi Dual H-Bridge Motor Driver IC LB1940T-TLM-H

Description
2-Channel H-Bridge Constant Current Driver, TSSOP20 4.4x6.5 / TSSOP20 (225 mil), 2000-REEL Product overview: LB1940T-TLM-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-LB1940T-TLM-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Channel H-Bridge Constant Current Driver, TSSOP20 4.4x6.5 / TSSOP20 (225 mil), 2000-REEL Product overview: LB1940T-TLM-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-LB1940T-TLM-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual H-Bridge Motor Driver IC
746-LB1940T-TLM-H
Dual H-Bridge Motor Driver IC 746-LB1940T-TLM-H
2-Channel H-Bridge Constant Current Driver, TSSOP20 4.4x6.5 / TSSOP20 (225 mil), 2000-REEL Product overview: LB1940T-TLM-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-LB1940T-TLM-H can be used for catalog matching and distributor lookup.

2-Channel H-Bridge Constant Current Driver, TSSOP20 4.4x6.5 / TSSOP20 (225 mil), 2000-REEL Product overview: LB1940T-TLM-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-LB1940T-TLM-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - LB1940T-TLM-H - 133698-LB1940T-TLM-H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - LB1940T-TLM-H
133698-LB1940T-TLM-H
PMIC - PMIC - Full, Half - Bridge Drivers - LB1940T-TLM-H 133698-LB1940T-TLM-H
Manufacturer: ON Semiconductor Win Source Part Number: 133698-LB1940T-TLM-H Packaging: Reel - TR Applications: DC Motors, General Purpose, Stepper Motors Mounting: SMD (SMT) Technology: Bipolar Voltage - Load: 1.6 V to 7.5 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 1.9 V to 6.5 V Channel Output Current: 400mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 133698-LB1940T-TLM-H
Packaging: Reel - TR
Applications: DC Motors, General Purpose, Stepper Motors
Mounting: SMD (SMT)
Technology: Bipolar
Voltage - Load: 1.6 V to 7.5 V
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 1.9 V to 6.5 V
Channel Output Current: 400mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC MOTOR DRIVER PAR 20TSSOP - 598-LB1940T-TLM-H - Utmel Electronic Limited
Hong Kong, China
IC MOTOR DRIVER PAR 20TSSOP
598-LB1940T-TLM-H
IC MOTOR DRIVER PAR 20TSSOP 598-LB1940T-TLM-H
IC MOTOR DRIVER PAR 20TSSOP

IC MOTOR DRIVER PAR 20TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category DC Motor Drives DC Motor Drives DC Motor Drives
Product Number 746-LB1940T-TLM-H 133698-LB1940T-TLM-H 598-LB1940T-TLM-H
Product Name Dual H-Bridge Motor Driver IC PMIC - PMIC - Full, Half - Bridge Drivers - LB1940T-TLM-H IC MOTOR DRIVER PAR 20TSSOP
Operating Temperature -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single Full Brdige Mosfet Driver - A4956GLPTR-T - Allegro MicroSystems Inc.
Specs
Motor / System DC Brushed
Configuration PCB Mount
View Details
7 suppliers
NEXACT® Drive Electronics - E-862 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Resolution 12 bits
Axes 2.0
Motor / System Piezo motor
View Details
Motor Controllers - 1260340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 70 C (158 F)
View Details