onsemi PMIC - PMIC - Full, Half - Bridge Drivers - LB1939T-MPB-E LB1939T-MPB-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 070712-LB1939T-MPB-E Packaging: Tube/Rail Applications: DC Motors, General Purpose, Stepper Motors Mounting: SMD (SMT) Technology: Bipolar Voltage - Load: 1.6 V to 7.5 V Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 1.9 V to 6.5 V Channel Output Current: 400mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 070712-LB1939T-MPB-E Packaging: Tube/Rail Applications: DC Motors, General Purpose, Stepper Motors Mounting: SMD (SMT) Technology: Bipolar Voltage - Load: 1.6 V to 7.5 V Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 1.9 V to 6.5 V Channel Output Current: 400mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - LB1939T-MPB-E - 070712-LB1939T-MPB-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - LB1939T-MPB-E
070712-LB1939T-MPB-E
PMIC - PMIC - Full, Half - Bridge Drivers - LB1939T-MPB-E 070712-LB1939T-MPB-E
Manufacturer: ON Semiconductor Win Source Part Number: 070712-LB1939T-MPB-E Packaging: Tube/Rail Applications: DC Motors, General Purpose, Stepper Motors Mounting: SMD (SMT) Technology: Bipolar Voltage - Load: 1.6 V to 7.5 V Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 1.9 V to 6.5 V Channel Output Current: 400mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 070712-LB1939T-MPB-E
Packaging: Tube/Rail
Applications: DC Motors, General Purpose, Stepper Motors
Mounting: SMD (SMT)
Technology: Bipolar
Voltage - Load: 1.6 V to 7.5 V
Load Type: Inductive
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 1.9 V to 6.5 V
Channel Output Current: 400mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now
Full Half-Bridge Drivers - LB1939T-MPB-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
LB1939T-MPB-E
Full Half-Bridge Drivers LB1939T-MPB-E
Half Bridge (4) Driver DC Motors, General Purpose, Stepper Motors Bipolar 20-TSSOP

Half Bridge (4) Driver DC Motors, General Purpose, Stepper Motors Bipolar 20-TSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - LB1939T-MPB-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
LB1939T-MPB-E
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers LB1939T-MPB-E
IC HALF BRIDGE DRV 400MA 20TSSOP

IC HALF BRIDGE DRV 400MA 20TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 070712-LB1939T-MPB-E LB1939T-MPB-E LB1939T-MPB-E
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - LB1939T-MPB-E Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 1.9 to 6.5 volts 1.9 to 6.5 volts 6.5 to 1.9 volts
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Package Type SOP; SSOP; TSSOP; 20-TSSOP SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) SSOP
Packing Method Tube; Tube/Rail; Other Tube; Tube; Other Tube; Tube,Tube; Other
Unlock Full Specs
to access all available technical data

Similar Products

 - DS32ELX0421SQ/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type LCC48
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 74HC366PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT403
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI5330H-B00222-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details