Manufacturer: ON Semiconductor
Win Source Part Number: 070711-LB1938FA-BH
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 800mA
Voltage - Load: 2.2 V to 10 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 8-Micro
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.2 V to 10 V
Alternative Parts (Cross-Reference): DRV8833CRTET; ML4425CSX; ML4425CS;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Motor Driver, Forward / Reverse, Low Voltage, Low Saturation, Micro 8 lead Surface Mount, 4000-REEL Product overview: LB1938FA-BH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SMD, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1938FA-BH can be used for catalog matching and distributor lookup.
Motor Driver Bipolar Parallel 8-MSOP
IC MOTOR DRIVER 2.2V-10V 8MICRO
IC MOTOR DRIVER 2.2V-10V 8MICRO
MOTOR DRIVER, H-BRIDGE, MICRO8; Motor Type:H-Bridge; No. of Outputs:1Outputs; Output Current:800mA; Output Voltage:-; Driver Case Style:Micro8; No. of Pins:8Pins; Supply Voltage Min:2.2V; Supply Voltage Max:10V; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 070711-LB1938FA-BH | 744-LB1938FA-BH | LB1938FA-BH | LB1938FA-BH | LB1938FA-BH | 14AC4331 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LB1938FA-BH | SMD Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, H-Bridge, Micro8; Motor Type Onsemi |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 C (-22 F) | -30 to 85 C (-22 to 185 F) | |||
| AC Input | 2 to 10 volts | 2 to 10 volts | ||||
| DC Input | 2 to 10 volts | 10 volts | 2 to 10 volts | |||
| Continuous Current | 0.8000 amps | 0.8000 amps |