onsemi SMD 10V 800mA MSOP Motor Driver IC LB1938FA-AH

Description
Brushed Motor Driver, 10V, 800mA, MSOP, Surface Mount Product overview: LB1938FA-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 800mA, MSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SMD, 10V, 800mA, MSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1938FA-AH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Brushed Motor Driver, 10V, 800mA, MSOP, Surface Mount Product overview: LB1938FA-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 800mA, MSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SMD, 10V, 800mA, MSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1938FA-AH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10V 800mA MSOP Motor Driver IC
744-LB1938FA-AH
SMD 10V 800mA MSOP Motor Driver IC 744-LB1938FA-AH
Brushed Motor Driver, 10V, 800mA, MSOP, Surface Mount Product overview: LB1938FA-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 800mA, MSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SMD, 10V, 800mA, MSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1938FA-AH can be used for catalog matching and distributor lookup.

Brushed Motor Driver, 10V, 800mA, MSOP, Surface Mount Product overview: LB1938FA-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 800mA, MSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SMD, 10V, 800mA, MSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1938FA-AH can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Motor Drivers, Controllers - LB1938FA-AH - 739212-LB1938FA-AH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LB1938FA-AH
739212-LB1938FA-AH
PMIC - PMIC - Motor Drivers, Controllers - LB1938FA-AH 739212-LB1938FA-AH
Manufacturer: ON Semiconductor Win Source Part Number: 739212-LB1938FA-AH Packaging: Reel Mounting Style: SMD Applications: General Purpose Technology: Bipolar Function: Driver - Fully Integrated, Control and Power Stage Interface: Parallel Output Configuration: Half Bridge (2) Output Current: 800mA Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Supplier Device Package: 8-MSOP Status: Obsolete Temperature Range - Operating: -30°C ~ 85°C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Family Part Number: LB1938 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.2V ~ 10V Load Voltage (V): 2.2V ~ 10V

Manufacturer: ON Semiconductor
Win Source Part Number: 739212-LB1938FA-AH
Packaging: Reel
Mounting Style: SMD
Applications: General Purpose
Technology: Bipolar
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (2)
Output Current: 800mA
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Status: Obsolete
Temperature Range - Operating: -30°C ~ 85°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Family Part Number: LB1938
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.2V ~ 10V
Load Voltage (V): 2.2V ~ 10V

Buy Now
PMIC - Motor Drivers, Controllers - LB1938FA-AH - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
LB1938FA-AH
PMIC - Motor Drivers, Controllers LB1938FA-AH
IC MOTOR DRIVER 2.2V-10V 8MSOP

IC MOTOR DRIVER 2.2V-10V 8MSOP

Supplier's Site Datasheet
Motor Drivers, Controllers - LB1938FA-AH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LB1938FA-AH
Motor Drivers, Controllers LB1938FA-AH
Motor Driver Bipolar Parallel 8-MSOP

Motor Driver Bipolar Parallel 8-MSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - LB1938FA-AH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
LB1938FA-AH
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LB1938FA-AH
IC MOTOR DRIVER 2.2V-10V 8MSOP

IC MOTOR DRIVER 2.2V-10V 8MSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-LB1938FA-AH 739212-LB1938FA-AH LB1938FA-AH LB1938FA-AH LB1938FA-AH
Product Name SMD 10V 800mA MSOP Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - LB1938FA-AH PMIC - Motor Drivers, Controllers Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
PC-Based Bus Parallel
Operating Temperature -30 C (-22 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
DC Input 10 volts 2 to 10 volts
AC Input 2 to 10 volts
Unlock Full Specs
to access all available technical data