onsemi Full, Half-Bridge (H Bridge) Drivers LB1937T-MPB-E

Description
Half Bridge (8) Driver DC Motors, General Purpose, Stepper Motors Bipolar 24-TSSOP
Request a Quote Datasheet
Description
Half Bridge (8) Driver DC Motors, General Purpose, Stepper Motors Bipolar 24-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - LB1937T-MPB-E-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
LB1937T-MPB-E-ND
Full, Half-Bridge (H Bridge) Drivers LB1937T-MPB-E-ND
Half Bridge (8) Driver DC Motors, General Purpose, Stepper Motors Bipolar 24-TSSOP

Half Bridge (8) Driver DC Motors, General Purpose, Stepper Motors Bipolar 24-TSSOP

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - LB1937T-MPB-E - 070710-LB1937T-MPB-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - LB1937T-MPB-E
070710-LB1937T-MPB-E
PMIC - PMIC - Full, Half - Bridge Drivers - LB1937T-MPB-E 070710-LB1937T-MPB-E
Manufacturer: ON Semiconductor Win Source Part Number: 070710-LB1937T-MPB-E Packaging: Tube/Rail Applications: DC Motors, General Purpose, Stepper Motors Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 2.5 V to 9.5 V Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 24-TSSOP Supply Voltage - Operating: 2.5 V to 9.5 V Channel Output Current: 800mA Alternative Parts (Cross-Reference): DRV8834PWPR; LB1937T; LB1937T-TLM-E; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 070710-LB1937T-MPB-E
Packaging: Tube/Rail
Applications: DC Motors, General Purpose, Stepper Motors
Mounting: SMD (SMT)
Technology: Bipolar
Fault Protection: Over Temperature
Voltage - Load: 2.5 V to 9.5 V
Load Type: Inductive
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 24-TSSOP
Supply Voltage - Operating: 2.5 V to 9.5 V
Channel Output Current: 800mA
Alternative Parts (Cross-Reference): DRV8834PWPR; LB1937T; LB1937T-TLM-E;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Full Half-Bridge Drivers - LB1937T-MPB-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
LB1937T-MPB-E
Full Half-Bridge Drivers LB1937T-MPB-E
Half Bridge (8) Driver DC Motors, General Purpose, Stepper Motors Bipolar 24-TSSOP

Half Bridge (8) Driver DC Motors, General Purpose, Stepper Motors Bipolar 24-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number LB1937T-MPB-E-ND 070710-LB1937T-MPB-E LB1937T-MPB-E
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - LB1937T-MPB-E Full Half-Bridge Drivers
Supply Voltage 2.5 to 9.5 volts 2.5 to 9.5 volts 2.5 to 9.5 volts
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type "24-TFSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 24-TSSOP SOP; 24-TFSOP (0.173\", 4.40mm Width)
Packing Method Tube Tube; Tube/Rail; Other Tube; Tube; Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CGS2535V - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 5.25 volts
Switching Frequency 125000 kHz
View Details
 - 74AHC2G125DP,125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT505
Packing Method Tape Reel; Tape & Reel; Other
View Details
LED Drivers - AAT2848IDG-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Output Configuration Inverting
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details