Manufacturer: ON Semiconductor
Win Source Part Number: 018471-LB1936V-TLM-E
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 800mA
Voltage - Load: 2.5 V to 9.5 V
Motor Type - Stepper: Bipolar
Family Name: LB1936V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 16-SSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.5 V to 9.5 V
Alternative Parts (Cross-Reference): STSPIN220; BD6735FV-E2; STSPIN240; STSPIN230;
Introduction Date: March 30, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Low Voltage, Low Saturation, Bidirectional Motor Driver, SSOP16 (225mil), 2000-REEL Product overview: LB1936V-TLM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1936V-TLM-E can be used for catalog matching and distributor lookup.
IC MTR DRV BIPLR 2.5-9.5V 16SSOP
Bipolar Motor Driver Bipolar Parallel 16-SSOP
IC MTR DRV BIPLR 2.5-9.5V 16SSOP
MOTOR DRIVER, STEPPER, 2-PH, SSOP-16; Motor Type:Stepper; No. of Outputs:4Outputs; Output Current:-; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:16Pins; Supply Voltage Min:2.5V; Supply Voltage Max:9.5V; Operating RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 018471-LB1936V-TLM-E | 744-LB1936V-TLM-E | LB1936V-TLM-E | LB1936V-TLM-E | LB1936V-TLM-E | 50AC5303 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LB1936V-TLM-E | Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, Stepper, 2-Ph, Ssop-16; Motor Type Onsemi |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | |||
| AC Input | 2 to 10 volts | 2 to 10 volts | ||||
| DC Input | 2 to 10 volts | 10 volts | 2 to 10 volts | |||
| Continuous Current | 0.8000 amps |